California Eastern Laboratories - CEL RF Switches CG2163X3

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2163X3-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2163X3-ND
RF Switches CG2163X3-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet
RF Switches - CG2163X3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2163X3
RF Switches CG2163X3
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2163X3-ND CG2163X3
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 2400 to 6000 MHz 2400 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers
RF Switches - 2312-QM11022TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 600 to 6000 MHz
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details