California Eastern Laboratories - CEL RF Switches UPG2408TB-E4-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 6-SuperMiniMold
Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 6-SuperMiniMold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2408TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2408TB-E4-A
RF Switches UPG2408TB-E4-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 6-SuperMiniMold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 6-SuperMiniMold

Buy Now
RF Switches - UPG2408TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2408TB-E4-A
RF Switches UPG2408TB-E4-A
RF Switch IC Bluetooth, WLAN SPDT 50Ohm 6-SuperMiniMold

RF Switch IC Bluetooth, WLAN SPDT 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2408TB-E4-A UPG2408TB-E4-A
Product Name RF Switches RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.5600 dB 0.5600 dB
Isolation 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-RFSW6222TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 50 to 2700 MHz
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details