California Eastern Laboratories - CEL RF Switches UPG2185T6R-E2-A

Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON
Datasheet
Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2185T6R-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2185T6R-E2-A
RF Switches UPG2185T6R-E2-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON

Buy Now Datasheet
RF Switches - UPG2185T6R-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2185T6R-E2-A
RF Switches UPG2185T6R-E2-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSSON

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2185T6R-E2-A
Product Name RF Switches
Operating Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP16T, Solid State Switch, 1 MHz - 8 GHz, 50Ω - USB-1SP16T-83H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details