California Eastern Laboratories - CEL RF Switches UPG2214TB-E4A-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2214TB-E4A-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Bluetooth, WLAN SPDT 3GHz 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3GHz 6-Minimold

Buy Now Datasheet
RF Switches - UPG2214TB-E4A-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2214TB-E4A-A
RF Switches UPG2214TB-E4A-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2214TB-E4A-A-ND UPG2214TB-E4A-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3BR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details