California Eastern Laboratories - CEL RF Switches UPG2157T5F-E2-A

Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 5.85 GHz 50Ohm 12-QFN (3x3)
Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 5.85 GHz 50Ohm 12-QFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2157T5F-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2157T5F-E2-A
RF Switches UPG2157T5F-E2-A
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 5.85 GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 5.85 GHz 50Ohm 12-QFN (3x3)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2157T5F-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2300 to 5850 MHz
Insertion Loss 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SP6T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW6-33DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
3 suppliers
RF Switches - 2312-QPC8010QTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details