California Eastern Laboratories - CEL RF Switches CG2214M6

Description
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2214M6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2214M6-ND
RF Switches CG2214M6-ND
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2214M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2214M6
RF Switches CG2214M6
RF Switch IC 802.11b/g/n/ac SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2214M6-ND CG2214M6
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS22W2L10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2000 MHz
View Details
2 suppliers
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
20 MHz to 3.0 GHz SPDT Switch (AEC-Q100 Qualified) - SKYA21001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
4 suppliers
Absorptive SP8T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP8TA-12D+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
Type Single Pole Eight Throw
View Details