California Eastern Laboratories - CEL RF Switches CG2415M6

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2415M6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2415M6-ND
RF Switches CG2415M6-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2415M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2415M6
RF Switches CG2415M6
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2415M6-ND CG2415M6
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1049212-BGSA14RN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 16 dB
Impedance 50 ohms
View Details
4 suppliers
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers