California Eastern Laboratories - CEL RF Switches UPG2022TB-E4-A

Description
RF Switch IC Cordless Phones, WLAN SPDT 5.85 GHz 50Ohm 6-SuperMiniMold
Description
RF Switch IC Cordless Phones, WLAN SPDT 5.85 GHz 50Ohm 6-SuperMiniMold

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2022TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2022TB-E4-A
RF Switches UPG2022TB-E4-A
RF Switch IC Cordless Phones, WLAN SPDT 5.85 GHz 50Ohm 6-SuperMiniMold

RF Switch IC Cordless Phones, WLAN SPDT 5.85 GHz 50Ohm 6-SuperMiniMold

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2022TB-E4-A
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4800 to 5850 MHz
Insertion Loss 0.9000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2312-QPC2511SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-PowerLFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 11000 MHz
View Details
RF Coaxial Switches - NMS6KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T(Terminated)
View Details