California Eastern Laboratories - CEL RF Switches UPG2415TK-A

Description
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2415TK-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2415TK-A-ND
RF Switches UPG2415TK-A-ND
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-Minimold

RF Switch IC WLAN SPDT 6GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - UPG2415TK-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2415TK-A
RF Switches UPG2415TK-A
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2415TK-A-ND UPG2415TK-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Insertion Loss 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS18GA14E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 14-UFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3800 MHz
View Details
3 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12212-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 29 to 50 dB
View Details
3 suppliers
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details