California Eastern Laboratories - CEL RF Switches UPD5904T7K-E2-A

Description
RF Switch IC General Purpose SP4T 6 GHz 50Ohm 12-QFN (2x2)
Description
RF Switch IC General Purpose SP4T 6 GHz 50Ohm 12-QFN (2x2)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5904T7K-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPD5904T7K-E2-A
RF Switches UPD5904T7K-E2-A
RF Switch IC General Purpose SP4T 6 GHz 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SP4T 6 GHz 50Ohm 12-QFN (2x2)

Buy Now
RF Switches - UPD5904T7K-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPD5904T7K-E2-A
RF Switches UPD5904T7K-E2-A
RF Switch IC General Purpose SP4T 6 GHz 50Ohm 12-QFN (2x2)

RF Switch IC General Purpose SP4T 6 GHz 50Ohm 12-QFN (2x2)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPD5904T7K-E2-A
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details
0.6 - 8.3 GHz High Power SPDT GPIO Switch - QPC5012 - Qorvo
Specs
Package Type Laminate
Frequency Range 617 to 8300 MHz
Insertion Loss 0.3800 dB
View Details
RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details