California Eastern Laboratories - CEL RF Switches UPG2415TK-E2-A

Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold
Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2415TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2415TK-E2-A
RF Switches UPG2415TK-E2-A
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-Minimold

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2415TK-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-CMD235-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMSD2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details