California Eastern Laboratories - CEL RF Switches UPG2024TQ-E1-A

Description
RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)
Description
RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2024TQ-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2024TQ-E1-A
RF Switches UPG2024TQ-E1-A
RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)

RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2024TQ-E1-A
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4800 to 5850 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
0.02 - 20 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2320 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 20000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details