California Eastern Laboratories - CEL RF Switches CG2415M6-C2

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2415M6-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2415M6-C2TR-ND
RF Switches CG2415M6-C2TR-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2415M6-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2415M6-C2
RF Switches CG2415M6-C2
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2415M6-C2TR-ND CG2415M6-C2
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 6000 MHz 500 to 6000 MHz
Insertion Loss 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.4-2.7 GHz SP10T Switch with GPIO Interface - SKY13404-466LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2700 MHz
Isolation 24 to 45 dB
View Details
3 suppliers
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers