California Eastern Laboratories - CEL RF Switches UPG2189TB-A

Description
RF Switch IC Cellular SPST 2.5 GHz 50Ohm 6-SuperMiniMold
Datasheet
Description
RF Switch IC Cellular SPST 2.5 GHz 50Ohm 6-SuperMiniMold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2189TB-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2189TB-A
RF Switches UPG2189TB-A
RF Switch IC Cellular SPST 2.5 GHz 50Ohm 6-SuperMiniMold

RF Switch IC Cellular SPST 2.5 GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2189TB-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2500 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2180SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 20-TFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz
View Details
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details