California Eastern Laboratories - CEL RF Switches CG2164X3

Description
RF Switch IC 802.11a/b/g/n/ac DPDT 6GHz 50Ohm 6-TSON (1.5x1.5)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac DPDT 6GHz 50Ohm 6-TSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2164X3-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2164X3-ND
RF Switches CG2164X3-ND
RF Switch IC 802.11a/b/g/n/ac DPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac DPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet
RF Switches - CG2164X3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2164X3
RF Switches CG2164X3
RF Switch IC 802.11a/b/g/n/ac DPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac DPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2164X3-ND CG2164X3
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 2400 to 6000 MHz 2400 to 6000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - VSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 6000 MHz
View Details
3 suppliers
0.02 - 20 GHz, SOI SPDT Switch in a 2.25 x 2.25 mm OVM QFN package - QPC2320 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 20000 MHz
Insertion Loss 1 dB
View Details
Waveguide Switches - NWSD-28 - kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details