California Eastern Laboratories - CEL RF Switches UPG2183T6C-E2-A

Description
RF Switch IC Cellular SP4T 2.5 GHz 50Ohm 16-QFN (3x3)
Description
RF Switch IC Cellular SP4T 2.5 GHz 50Ohm 16-QFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2183T6C-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2183T6C-E2-A
RF Switches UPG2183T6C-E2-A
RF Switch IC Cellular SP4T 2.5 GHz 50Ohm 16-QFN (3x3)

RF Switch IC Cellular SP4T 2.5 GHz 50Ohm 16-QFN (3x3)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2183T6C-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2500 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203 - Qorvo
Specs
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP2T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details