California Eastern Laboratories - CEL RF Switches UPG2160T5K-E2-A

Description
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON
Description
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2160T5K-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2160T5K-E2-A
RF Switches UPG2160T5K-E2-A
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2160T5K-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 3000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 3000 MHz SPST High Isolation Absorptive Switch - QPC4270 - Qorvo
Specs
Package Type 6-Pin DFN
Frequency Range 5 to 3300 MHz
Insertion Loss 0.4000 dB
View Details
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
Specs
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers