California Eastern Laboratories - CEL RF Switches UPG2159T5K-E2-A

Description
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON
Description
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2159T5K-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2159T5K-E2-A
RF Switches UPG2159T5K-E2-A
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2159T5K-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz
Insertion Loss 0.2700 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details