California Eastern Laboratories - CEL RF Switches UPG2164T5N-E2-A

Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON
Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2164T5N-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2164T5N-E2-A
RF Switches UPG2164T5N-E2-A
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2164T5N-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2400 to 6000 MHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 5SP4T & 5SPDT, DC - 18 GHz, TTL, 3U, SMA - ZT-375-TTL - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details
RF Switches - 2312-QPC6742SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
RF Coaxial Switches - NMSD2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details