California Eastern Laboratories - CEL RF Switches UPG2415T6X-E2-A

Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON
Description
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2415T6X-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2415T6X-E2-A
RF Switches UPG2415T6X-E2-A
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2415T6X-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 6000 MHz
Insertion Loss 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 2312-QPC1022TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details