OptiFuse MINI In-Line Fuse Holder 46056, 16 Ga. Red GXL Wire, LED Light, 4" Leads LPM-04B-1-16R

Description
OptiFuse LPM-04B-1-16R MINI In-Line Fuse Holder Category: Fuse Holders Contacts: Tin-plated Brass LED warning light when fuse is opened Standard Wire Gauges: 16 Ga. Standard Wire Colors: Red Standard Body Colors: Black Standard Wire Length: 4"
Request a Quote Datasheet
Description
OptiFuse LPM-04B-1-16R MINI In-Line Fuse Holder Category: Fuse Holders Contacts: Tin-plated Brass LED warning light when fuse is opened Standard Wire Gauges: 16 Ga. Standard Wire Colors: Red Standard Body Colors: Black Standard Wire Length: 4"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI In-Line Fuse Holder 46056, 16 Ga. Red GXL Wire, LED Light, 4
Chanhassen, MN, United States
MINI In-Line Fuse Holder 46056, 16 Ga. Red GXL Wire, LED Light, 4" Leads
46056
MINI In-Line Fuse Holder 46056, 16 Ga. Red GXL Wire, LED Light, 4" Leads 46056
OptiFuse LPM-04B-1-16R MINI In-Line Fuse Holder Category: Fuse Holders Contacts: Tin-plated Brass LED warning light when fuse is opened Standard Wire Gauges: 16 Ga. Standard Wire Colors: Red Standard Body Colors: Black Standard Wire Length: 4"
  • OptiFuse LPM-04B-1-16R MINI In-Line Fuse Holder
  • Category: Fuse Holders
  • Contacts: Tin-plated Brass
  • LED warning light when fuse is opened
  • Standard Wire Gauges: 16 Ga.
  • Standard Wire Colors: Red
  • Standard Body Colors: Black
  • Standard Wire Length: 4"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuse Holders
Product Number 46056
Product Name MINI In-Line Fuse Holder 46056, 16 Ga. Red GXL Wire, LED Light, 4" Leads
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1061-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Blocks - V-45BB -  - VICFUSE
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 1000 to ? volts
Approvals / Ratings UL
View Details
Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details