Eaton Corporation Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel, 20 Positions, Cover Included 15305-1-2-3

Description
Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel Category: Fuse Holders Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Weather-tight power distribution module (PDM) Rear terminal mini fuse and relay panel (RTMR) with standard height cover Optional tall cover sold separately to fit circuit breaker height (Bussmann B151-7168-2-J RTMR Tall Cover) Replacement standard height covers available (Bussmann B151-7168-J RTMR Cover) Use with: 31069, 31068, 30069, 39010, 39001 IP66 Rating
Request a Quote
Description
Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel Category: Fuse Holders Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Weather-tight power distribution module (PDM) Rear terminal mini fuse and relay panel (RTMR) with standard height cover Optional tall cover sold separately to fit circuit breaker height (Bussmann B151-7168-2-J RTMR Tall Cover) Replacement standard height covers available (Bussmann B151-7168-J RTMR Cover) Use with: 31069, 31068, 30069, 39010, 39001 IP66 Rating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel, 20 Positions, Cover Included - 46077 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel, 20 Positions, Cover Included
46077
Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel, 20 Positions, Cover Included 46077
Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel Category: Fuse Holders Manufacturer: Eaton Color: Black Fuse Type: Mini Fuses Fuse Holder Type: Fuse Block Weather-tight power distribution module (PDM) Rear terminal mini fuse and relay panel (RTMR) with standard height cover Optional tall cover sold separately to fit circuit breaker height (Bussmann B151-7168-2-J RTMR Tall Cover) Replacement standard height covers available (Bussmann B151-7168-J RTMR Cover) Use with: 31069, 31068, 30069, 39010, 39001 IP66 Rating
  • Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel
  • Category: Fuse Holders
  • Manufacturer: Eaton
  • Color: Black
  • Fuse Type: Mini Fuses
  • Fuse Holder Type: Fuse Block
  • Weather-tight power distribution module (PDM)
  • Rear terminal mini fuse and relay panel (RTMR) with standard height cover
  • Optional tall cover sold separately to fit circuit breaker height (Bussmann B151-7168-2-J RTMR Tall Cover)
  • Replacement standard height covers available (Bussmann B151-7168-J RTMR Cover)
  • Use with: 31069, 31068, 30069, 39010, 39001
  • IP66 Rating
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuse Holders
Product Number 46077
Product Name Eaton's Bussmann Series 15305-1-2-3 Mini Fuse Panel, 20 Positions, Cover Included
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - 1884623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuseholders - 486-3-143-050-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block
View Details