Eaton Corporation Eaton's Bussmann Series HHB In-Line Fuse Holder, Box of 100, 30A, 32VDC HHB

Description
Eaton's Bussmann Series HHB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton HHB Series Use with 1/4" x 7/8" to 1/4" x 1-1/4" tube fuses Accepts #16 to #12 wire Temp. Rating: -40°F (-40°C) to 221°F (105°C) High visibility yellow color Snap-lock feature provides strong positive union
Request a Quote
Description
Eaton's Bussmann Series HHB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton HHB Series Use with 1/4" x 7/8" to 1/4" x 1-1/4" tube fuses Accepts #16 to #12 wire Temp. Rating: -40°F (-40°C) to 221°F (105°C) High visibility yellow color Snap-lock feature provides strong positive union
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series HHB In-Line Fuse Holder, Box of 100, 30A, 32VDC - 46003 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series HHB In-Line Fuse Holder, Box of 100, 30A, 32VDC
46003
Eaton's Bussmann Series HHB In-Line Fuse Holder, Box of 100, 30A, 32VDC 46003
Eaton's Bussmann Series HHB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton HHB Series Use with 1/4" x 7/8" to 1/4" x 1-1/4" tube fuses Accepts #16 to #12 wire Temp. Rating: -40°F (-40°C) to 221°F (105°C) High visibility yellow color Snap-lock feature provides strong positive union
  • Eaton's Bussmann Series HHB In-Line Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Eaton
  • HHB Series
  • Use with 1/4" x 7/8" to 1/4" x 1-1/4" tube fuses
  • Accepts #16 to #12 wire
  • Temp. Rating: -40°F (-40°C) to 221°F (105°C)
  • High visibility yellow color
  • Snap-lock feature provides strong positive union
Supplier's Site
Eaton's Bussmann Series HHB In-Line Fuse Holder, Loose piece, 30A, 32VDC - 46003-L - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series HHB In-Line Fuse Holder, Loose piece, 30A, 32VDC
46003-L
Eaton's Bussmann Series HHB In-Line Fuse Holder, Loose piece, 30A, 32VDC 46003-L
Eaton's Bussmann Series HHB In-Line Fuse Holder Category: Fuse Holders Manufacturer: Eaton In-line fuse holder accepts 1/4" dia. by 7/8", 1" or 1 1/4" long glass tube fuses Accepts #16 to #12 wire See 46003 (sold in boxes of 100), for larger quantity price discounts INSTALLATION: Strip insulation from wire (approx. 3/8") Insert wire in fuse holder Crimp terminal through body Repeat steps 1-3 for other half of fuse holder Insert glass fuse Snap fuse holder housings together
  • Eaton's Bussmann Series HHB In-Line Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Eaton
  • In-line fuse holder accepts 1/4" dia. by 7/8", 1" or 1 1/4" long glass tube fuses
  • Accepts #16 to #12 wire
  • See 46003 (sold in boxes of 100), for larger quantity price discounts

INSTALLATION:

  1. Strip insulation from wire (approx. 3/8")
  2. Insert wire in fuse holder
  3. Crimp terminal through body
  4. Repeat steps 1-3 for other half of fuse holder
  5. Insert glass fuse
  6. Snap fuse holder housings together
Supplier's Site
Fuse Holder - 34542002 - Radwell International
Willingboro, NJ, United States
Fuse Holder
34542002
Fuse Holder 34542002
FUSE HOLDER, 32 V, 30 A, 3AG/AGC FUSE, NYLON SNAP, (25PK). FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 32 V, 30 A, 3AG/AGC FUSE, NYLON SNAP, (25PK). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 46003 46003-L 34542002
Product Name Eaton's Bussmann Series HHB In-Line Fuse Holder, Box of 100, 30A, 32VDC Eaton's Bussmann Series HHB In-Line Fuse Holder, Loose piece, 30A, 32VDC Fuse Holder
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 1734-2066046-3-ND - DigiKey
Specs
Rated Operating Voltage 12 volts
View Details
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuse Carrier for International Fuse - 80910310 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Drawer, 6.3X32Mm, Power Entry Module; Fuse Holder Type Schurter - 84K0292 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details