OptiFuse Mini Fuse, 3-Circuit Add a Tap 58VDC, 20-30A LPM-08-3

Description
No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. OptiFuse LPM-08-3 Mini Dual Fused Circuit Tap Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" leads with insulated butt connector Max. Combined Current: Both Circuits: 30A Max. Primary Circuit: 20A Max. Auxiliary Circuit: 15A
Request a Quote Datasheet
Description
No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. OptiFuse LPM-08-3 Mini Dual Fused Circuit Tap Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" leads with insulated butt connector Max. Combined Current: Both Circuits: 30A Max. Primary Circuit: 20A Max. Auxiliary Circuit: 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Fuse, 3-Circuit Add a Tap 58VDC, 20-30A - 46401 - Waytek, Inc.
Chanhassen, MN, United States
Mini Fuse, 3-Circuit Add a Tap 58VDC, 20-30A
46401
Mini Fuse, 3-Circuit Add a Tap 58VDC, 20-30A 46401
No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits. OptiFuse LPM-08-3 Mini Dual Fused Circuit Tap Category: Fuse Holders Manufacturer: OptiFuse 16 Ga. Red UL1015 Wire 5" leads with insulated butt connector Max. Combined Current: Both Circuits: 30A Max. Primary Circuit: 20A Max. Auxiliary Circuit: 15A

No wire splicing or cutting is necessary to install these circuit taps, as this high quality add-a-circuit allows for easy installation of additional circuits. Easily turn one fuse slot into two, while providing protection for both circuits.

  • OptiFuse LPM-08-3 Mini Dual Fused Circuit Tap
  • Category: Fuse Holders
  • Manufacturer: OptiFuse
  • 16 Ga. Red UL1015 Wire
  • 5" leads with insulated butt connector
  • Max. Combined Current: Both Circuits: 30A
  • Max. Primary Circuit: 20A
  • Max. Auxiliary Circuit: 15A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuse Holders
Product Number 46401
Product Name Mini Fuse, 3-Circuit Add a Tap 58VDC, 20-30A
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer, 2Pole, 5X20Mm, Fingergrip; Fuse Holder Type Schurter - 50F2848 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers
Fuse Holders - V-22A(207A) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
2 Pole Fuse Holder - 1492-FB2C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers