Blue Sea Systems Blue Sea Systems 7725 SafetyHub 100 Fuse Block 7725

Description
Packaged for retail use only. For bulk product, see item 78158B (must be logged in to purchase bulk) Blue Sea Systems 7725 Safetyhub 100 Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits. Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits Four 1A-20A ATO/ATC fuses Sealed cover protects fuses from the harsh marine environment Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection Ignition protected fusing meets Coast Guard and ABYC requirements for installation Operational Voltage: 12VDC, 24VDC, 32VDC Combined Maximum Amperage: 280A 5/16" recommended ring terminal Fuses sold separately
Request a Quote
Description
Packaged for retail use only. For bulk product, see item 78158B (must be logged in to purchase bulk) Blue Sea Systems 7725 Safetyhub 100 Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits. Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits Four 1A-20A ATO/ATC fuses Sealed cover protects fuses from the harsh marine environment Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection Ignition protected fusing meets Coast Guard and ABYC requirements for installation Operational Voltage: 12VDC, 24VDC, 32VDC Combined Maximum Amperage: 280A 5/16" recommended ring terminal Fuses sold separately
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blue Sea Systems 7725 SafetyHub 100 Fuse Block - 78158 - Waytek, Inc.
Chanhassen, MN, United States
Blue Sea Systems 7725 SafetyHub 100 Fuse Block
78158
Blue Sea Systems 7725 SafetyHub 100 Fuse Block 78158
Packaged for retail use only. For bulk product, see item 78158B (must be logged in to purchase bulk) Blue Sea Systems 7725 Safetyhub 100 Fuse Block Category: Fuse Blocks Manufacturer: Blue Sea Systems The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits. Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits Four 1A-20A ATO/ATC fuses Sealed cover protects fuses from the harsh marine environment Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection Ignition protected fusing meets Coast Guard and ABYC requirements for installation Operational Voltage: 12VDC, 24VDC, 32VDC Combined Maximum Amperage: 280A 5/16" recommended ring terminal Fuses sold separately

Packaged for retail use only. For bulk product, see item 78158B (must be logged in to purchase bulk)

  • Blue Sea Systems 7725 Safetyhub 100 Fuse Block
  • Category: Fuse Blocks
  • Manufacturer: Blue Sea Systems
  • The SafetyHub 100 combines an ignition protected fuse block and an integrated connecting plug
  • Safe for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits.
  • Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits
  • Four 1A-20A ATO/ATC fuses
  • Sealed cover protects fuses from the harsh marine environment
  • Integrated connector plugs eliminate loose wires and provide a secure, waterproof connection
  • Ignition protected fusing meets Coast Guard and ABYC requirements for installation
  • Operational Voltage: 12VDC, 24VDC, 32VDC
  • Combined Maximum Amperage: 280A
  • 5/16" recommended ring terminal
  • Fuses sold separately
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuse Holders
Product Number 78158
Product Name Blue Sea Systems 7725 SafetyHub 100 Fuse Block
Normal Operating Current 170 amps
Unlock Full Specs
to access all available technical data

Similar Products

5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Fuse Holder - 333549 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-211N -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details