LPX-02B-6R -- MAXI FUSE HOLDER 46022, 6 GA. TINNED UL1015 RED WIRE, 5" LEADS, 32VDC, 80A
OptiFuse
MAXI Fuse Holder 46022, 6 Ga. Tinned UL1015 Red Wire, 5" Leads, 32VDC, 80A
LPX-02B-6R
Description
MAXI Fuse Holder 46022
Category: Fuse Holders
Rated 80 amps max. 6 Ga.
Tinned UL1015 red wire leads, 5" leads
32VDC fuse sold separately
Polycarbonate material
Splash proof cap included
Request a Quote
Email Supplier
Datasheet
Description
MAXI Fuse Holder 46022
Category: Fuse Holders
Rated 80 amps max. 6 Ga.
Tinned UL1015 red wire leads, 5" leads
32VDC fuse sold separately
Polycarbonate material
Splash proof cap included
Request a Quote
Email Supplier
Datasheet
Suppliers
MAXI Fuse Holder 46022, 6 Ga. Tinned UL1015 Red Wire, 5" Leads, 32VDC, 80A
46022
MAXI Fuse Holder 46022
Category: Fuse Holders
Rated 80 amps max. 6 Ga.
Tinned UL1015 red wire leads, 5" leads
32VDC fuse sold separately
Polycarbonate material
Splash proof cap included
- MAXI Fuse Holder 46022
- Category: Fuse Holders
- Rated 80 amps max. 6 Ga.
- Tinned UL1015 red wire leads, 5" leads
- 32VDC fuse sold separately
- Polycarbonate material
- Splash proof cap included
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
46022 |
|
Product Name
|
MAXI Fuse Holder 46022, 6 Ga. Tinned UL1015 Red Wire, 5" Leads, 32VDC, 80A |
|
Normal Operating Current
|
80 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
Approvals / Ratings
UL
View Details
Allen-Bradley / Rockwell Automation
Rated Operating Voltage
250 volts
View Details
2 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
5 amps
Mounting
SMT
View Details
Standard Fuse Size Accomodated
5mm x 20mm
Mounting
PC Mount
View Details