VTE, Inc. VTE, Inc. TFB735N0N14 T-Class Fuse Holder, 48VDC, 225A to 400A, 3/8" Stud TFB735N0N14

Description
VTE, Inc. TFB735N0N14 T-Class Fuse Holder Category: Fuse holders Manufacturer: VTE, Inc. Cost effective solution for securing Class T fuses and cabling (sold separately) Accommodates 225A to 400A Class T fuses 3/8" (approx. 10 mm) stud Accepts battery lugs and eyelets up to 4/0 Gauge Glass filled nylon base material Stainless steel connection bolts Cover (sold separately) protects conductive areas from accidental shorts and complies with ABYC & USCG requirements
Request a Quote Datasheet
Description
VTE, Inc. TFB735N0N14 T-Class Fuse Holder Category: Fuse holders Manufacturer: VTE, Inc. Cost effective solution for securing Class T fuses and cabling (sold separately) Accommodates 225A to 400A Class T fuses 3/8" (approx. 10 mm) stud Accepts battery lugs and eyelets up to 4/0 Gauge Glass filled nylon base material Stainless steel connection bolts Cover (sold separately) protects conductive areas from accidental shorts and complies with ABYC & USCG requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTE, Inc. TFB735N0N14 T-Class Fuse Holder, 48VDC, 225A to 400A, 3/8
Chanhassen, MN, United States
VTE, Inc. TFB735N0N14 T-Class Fuse Holder, 48VDC, 225A to 400A, 3/8" Stud
45584
VTE, Inc. TFB735N0N14 T-Class Fuse Holder, 48VDC, 225A to 400A, 3/8" Stud 45584
VTE, Inc. TFB735N0N14 T-Class Fuse Holder Category: Fuse holders Manufacturer: VTE, Inc. Cost effective solution for securing Class T fuses and cabling (sold separately) Accommodates 225A to 400A Class T fuses 3/8" (approx. 10 mm) stud Accepts battery lugs and eyelets up to 4/0 Gauge Glass filled nylon base material Stainless steel connection bolts Cover (sold separately) protects conductive areas from accidental shorts and complies with ABYC & USCG requirements
  • VTE, Inc. TFB735N0N14 T-Class Fuse Holder
  • Category: Fuse holders
  • Manufacturer: VTE, Inc.
  • Cost effective solution for securing Class T fuses and cabling (sold separately)
  • Accommodates 225A to 400A Class T fuses
  • 3/8" (approx. 10 mm) stud
  • Accepts battery lugs and eyelets up to 4/0 Gauge
  • Glass filled nylon base material
  • Stainless steel connection bolts
  • Cover (sold separately) protects conductive areas from accidental shorts and complies with ABYC & USCG requirements
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuse Holders
Product Number 45584
Product Name VTE, Inc. TFB735N0N14 T-Class Fuse Holder, 48VDC, 225A to 400A, 3/8" Stud
Normal Operating Current 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1254-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers
Fuse Holder - 73861634 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details