3M Fuse Holders 7000006228

Description
3M Scotchlok IDC Connector 972-A, Female
Request a Quote Datasheet
Description
3M Scotchlok IDC Connector 972-A, Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 2372879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2372879
Fuse Holders 2372879
3M Scotchlok IDC Connector 972-A, Female

3M Scotchlok IDC Connector 972-A, Female

Supplier's Site
Fuse Holders - 2372878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2372878
Fuse Holders 2372878
3M Scotchlok IDC Connector 972-A, Female

3M Scotchlok IDC Connector 972-A, Female

Supplier's Site
3M 972K-A IDC Self-Stripping Fuse Holder, 20A, 18-14 Ga., In-Line Blade Style - 46031 - Waytek, Inc.
Chanhassen, MN, United States
3M 972K-A IDC Self-Stripping Fuse Holder, 20A, 18-14 Ga., In-Line Blade Style
46031
3M 972K-A IDC Self-Stripping Fuse Holder, 20A, 18-14 Ga., In-Line Blade Style 46031
3M 972K-A In-Line Blade Fuse Holders Category: Fuse Holders Manufacturer: 3M Series: Scotchlok Color: Blue Contact Material: Tin-plated copper Easy to install Insert wire on both ends of holder, squeeze down the metal insert and snap cover in place Fuse sold separately
  • 3M 972K-A In-Line Blade Fuse Holders
  • Category: Fuse Holders
  • Manufacturer: 3M
  • Series: Scotchlok
  • Color: Blue
  • Contact Material: Tin-plated copper
  • Easy to install
  • Insert wire on both ends of holder, squeeze down the metal insert and snap cover in place
  • Fuse sold separately
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Waytek, Inc.
Product Category Fuse Holders Fuse Holders
Product Number 2372879 46031
Product Name Fuse Holders 3M 972K-A IDC Self-Stripping Fuse Holder, 20A, 18-14 Ga., In-Line Blade Style
Operating Temperature 221 F (105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-703B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Rated Operating Voltage 32 volts
View Details
Fuse Holder - 334197 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
Rated Operating Voltage 600 volts
View Details
SMT Vertical Entry Maxi Auto Blade Fuse Clip - 3582-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; SMT
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details