LPR-02B-12Y -- OPTIFUSE LPR-02B-12Y ATO/ATC IN-LINE FUSE HOLDER, 4" LEADS, 12 GA., YELLOW UL1015 WIRE, 30A
OptiFuse
OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder, 4" leads, 12 Ga., Yellow UL1015 Wire, 30A
LPR-02B-12Y
Description
OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Fuse Holder accepts ATO/ATC type fuses
12 Ga. UL1015 yellow wire
4" wire leads
Voltage Rating: 8-58VDC
Fuses sold separately
Temperature Rating: -40F° (-40°C) to 185°F (85°C)
IP Rating: IP65
Request a Quote
Email Supplier
Description
OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Fuse Holder accepts ATO/ATC type fuses
12 Ga. UL1015 yellow wire
4" wire leads
Voltage Rating: 8-58VDC
Fuses sold separately
Temperature Rating: -40F° (-40°C) to 185°F (85°C)
IP Rating: IP65
Request a Quote
Email Supplier
Suppliers
OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder, 4" leads, 12 Ga., Yellow UL1015 Wire, 30A
46377
OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Fuse Holder accepts ATO/ATC type fuses
12 Ga. UL1015 yellow wire
4" wire leads
Voltage Rating: 8-58VDC
Fuses sold separately
Temperature Rating: -40F° (-40°C) to 185°F (85°C)
IP Rating: IP65
- OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder
- Category: Fuse Holders
- Manufacturer: OptiFuse
- Fuse Holder accepts ATO/ATC type fuses
- 12 Ga. UL1015 yellow wire
- 4" wire leads
- Voltage Rating: 8-58VDC
- Fuses sold separately
- Temperature Rating: -40F° (-40°C) to 185°F (85°C)
- IP Rating: IP65
Supplier's Site
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
46377 |
|
Product Name
|
OptiFuse LPR-02B-12Y ATO/ATC In-Line Fuse Holder, 4" leads, 12 Ga., Yellow UL1015 Wire, 30A |
|
Normal Operating Current
|
30 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
40 amps
Rated Operating Voltage
250 volts
View Details
Normal Operating Current
6.3 amps
Operating Temperature
86 F (30 C)
View Details