Eaton Corporation Eaton's Bussmann Series PDM-AMI Fuse Holder, 225A, 3 Positions, Sealed IP6K9K, PDM-AMI3-AAAC PDM-AMI3-AAAC

Description
Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI3-AAAC Category: Fuse Blocks Manufacturer: Eaton 3-position 225A continuous Sealed bolt-in fuse holder Used for main branch primary fusing and accepts multiple (two, three, or four) industry standard AMI fuses Using a common input bus bar, requires just one input connection to power all fuses Provides efficient power distribution suitable for many battery box and under the hood applications Applications including marine, construction, agriculture, heavy trucking, bus and specialty vehicle markets IP6K9K rating, some of the highest protection from dust, water splash and pressure spray available Features heavy-duty housing, silicone gaskets, tin-plated copper busbars, M8 cable, input/output studs and stainless steel compression limiters in the mounting feet Designed for high current power distribution, supports up to 200A per channel
Request a Quote Datasheet
Description
Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI3-AAAC Category: Fuse Blocks Manufacturer: Eaton 3-position 225A continuous Sealed bolt-in fuse holder Used for main branch primary fusing and accepts multiple (two, three, or four) industry standard AMI fuses Using a common input bus bar, requires just one input connection to power all fuses Provides efficient power distribution suitable for many battery box and under the hood applications Applications including marine, construction, agriculture, heavy trucking, bus and specialty vehicle markets IP6K9K rating, some of the highest protection from dust, water splash and pressure spray available Features heavy-duty housing, silicone gaskets, tin-plated copper busbars, M8 cable, input/output studs and stainless steel compression limiters in the mounting feet Designed for high current power distribution, supports up to 200A per channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series PDM-AMI Fuse Holder, 225A, 3 Positions, Sealed IP6K9K, PDM-AMI3-AAAC - 46323 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series PDM-AMI Fuse Holder, 225A, 3 Positions, Sealed IP6K9K, PDM-AMI3-AAAC
46323
Eaton's Bussmann Series PDM-AMI Fuse Holder, 225A, 3 Positions, Sealed IP6K9K, PDM-AMI3-AAAC 46323
Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI3-AAAC Category: Fuse Blocks Manufacturer: Eaton 3-position 225A continuous Sealed bolt-in fuse holder Used for main branch primary fusing and accepts multiple (two, three, or four) industry standard AMI fuses Using a common input bus bar, requires just one input connection to power all fuses Provides efficient power distribution suitable for many battery box and under the hood applications Applications including marine, construction, agriculture, heavy trucking, bus and specialty vehicle markets IP6K9K rating, some of the highest protection from dust, water splash and pressure spray available Features heavy-duty housing, silicone gaskets, tin-plated copper busbars, M8 cable, input/output studs and stainless steel compression limiters in the mounting feet Designed for high current power distribution, supports up to 200A per channel
  • Eaton's Bussmann Series PDM-AMI Fuse Holder PDM-AMI3-AAAC
  • Category: Fuse Blocks
  • Manufacturer: Eaton
  • 3-position 225A continuous
  • Sealed bolt-in fuse holder
  • Used for main branch primary fusing and accepts multiple (two, three, or four) industry standard AMI fuses
  • Using a common input bus bar, requires just one input connection to power all fuses
  • Provides efficient power distribution suitable for many battery box and under the hood applications
  • Applications including marine, construction, agriculture, heavy trucking, bus and specialty vehicle markets
  • IP6K9K rating, some of the highest protection from dust, water splash and pressure spray available
  • Features heavy-duty housing, silicone gaskets, tin-plated copper busbars, M8 cable, input/output studs and stainless steel compression limiters in the mounting feet
  • Designed for high current power distribution, supports up to 200A per channel
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuse Holders
Product Number 46323
Product Name Eaton's Bussmann Series PDM-AMI Fuse Holder, 225A, 3 Positions, Sealed IP6K9K, PDM-AMI3-AAAC
Normal Operating Current 225 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 50H2005 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers