LPX-23B-08R-LOOP -- MAXI FUSE HOLDER 46048, 8 GA. RED WIRE, 12" LOOP
OptiFuse
MAXI Fuse Holder 46048, 8 Ga. Red Wire, 12" Loop
LPX-23B-08R-LOOP
Description
OptiFuse LPX-23B-08R-LOOP MAXI Fuse Holder
Category: Fuse Holders
Body: PVC
Contacts: Brass
Wire Color: Red
Body Color: Black
12" loop
Request a Quote
Email Supplier
Datasheet
Description
OptiFuse LPX-23B-08R-LOOP MAXI Fuse Holder
Category: Fuse Holders
Body: PVC
Contacts: Brass
Wire Color: Red
Body Color: Black
12" loop
Request a Quote
Email Supplier
Datasheet
Suppliers
MAXI Fuse Holder 46048, 8 Ga. Red Wire, 12" Loop
46048
OptiFuse LPX-23B-08R-LOOP MAXI Fuse Holder
Category: Fuse Holders
Body: PVC
Contacts: Brass
Wire Color: Red
Body Color: Black
12" loop
- OptiFuse LPX-23B-08R-LOOP MAXI Fuse Holder
- Category: Fuse Holders
- Body: PVC
- Contacts: Brass
- Wire Color: Red
- Body Color: Black
- 12" loop
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
46048 |
|
Product Name
|
MAXI Fuse Holder 46048, 8 Ga. Red Wire, 12" Loop |
|
Normal Operating Current
|
80 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
View Details
Allen-Bradley / Rockwell Automation
Normal Operating Current
60 to 100 amps
Rated Operating Voltage
600 volts
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current
15 amps
Mounting
Fuse Clip; SMT/Rivet
View Details
2 suppliers
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
6.3 amps
Rated Operating Voltage
250 volts
View Details