Cooper Bussmann, Inc. Eaton's Bussmann Series HHF, ATC In-line Fuse Holder, 4" Leads, 16 Ga. Yellow Wire Leads HHF

Description
These in-line fuse holders are compatible with automotive blade fuses commonly used for overcurrent protection of vehicle wiring and electrical systems. The blade-style contacts of automotive blade fuses plug into these holders for a secure connection. Eaton's Bussmann Series HHF, ATC In-line Fuse Holder Category: Fuse Holders Manufacturer: Eaton Series: HHC In-line for ATC automotive fuse 4" yellow 16 Ga. UL 3266 wire leads Fuses sold separately Meets SAE J2030 heavy duty electrical connector performance standard
Request a Quote Datasheet
Description
These in-line fuse holders are compatible with automotive blade fuses commonly used for overcurrent protection of vehicle wiring and electrical systems. The blade-style contacts of automotive blade fuses plug into these holders for a secure connection. Eaton's Bussmann Series HHF, ATC In-line Fuse Holder Category: Fuse Holders Manufacturer: Eaton Series: HHC In-line for ATC automotive fuse 4" yellow 16 Ga. UL 3266 wire leads Fuses sold separately Meets SAE J2030 heavy duty electrical connector performance standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series HHF, ATC In-line Fuse Holder, 4
Chanhassen, MN, United States
Eaton's Bussmann Series HHF, ATC In-line Fuse Holder, 4" Leads, 16 Ga. Yellow Wire Leads
46702
Eaton's Bussmann Series HHF, ATC In-line Fuse Holder, 4" Leads, 16 Ga. Yellow Wire Leads 46702
These in-line fuse holders are compatible with automotive blade fuses commonly used for overcurrent protection of vehicle wiring and electrical systems. The blade-style contacts of automotive blade fuses plug into these holders for a secure connection. Eaton's Bussmann Series HHF, ATC In-line Fuse Holder Category: Fuse Holders Manufacturer: Eaton Series: HHC In-line for ATC automotive fuse 4" yellow 16 Ga. UL 3266 wire leads Fuses sold separately Meets SAE J2030 heavy duty electrical connector performance standard

These in-line fuse holders are compatible with automotive blade fuses commonly used for overcurrent protection of vehicle wiring and electrical systems. The blade-style contacts of automotive blade fuses plug into these holders for a secure connection.

  • Eaton's Bussmann Series HHF, ATC In-line Fuse Holder
  • Category: Fuse Holders
  • Manufacturer: Eaton
  • Series: HHC In-line for ATC automotive fuse
  • 4" yellow 16 Ga. UL 3266 wire leads
  • Fuses sold separately
  • Meets SAE J2030 heavy duty electrical connector performance standard
Supplier's Site Datasheet
Fuse Holders - 8495557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
8495557
Fuse Holders 8495557
inline holders;ATCBladefuse s

inline holders;ATCBladefuses

Supplier's Site
AUTOMOTIVE FUSEHOLDERS - 70150667 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUTOMOTIVE FUSEHOLDERS
70150667
AUTOMOTIVE FUSEHOLDERS 70150667
AUTOMOTIVE FUSEHOLDERS

AUTOMOTIVE FUSEHOLDERS

Supplier's Site

Technical Specifications

  Waytek, Inc. RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 46702 8495557 70150667
Product Name Eaton's Bussmann Series HHF, ATC In-line Fuse Holder, 4" Leads, 16 Ga. Yellow Wire Leads Fuse Holders AUTOMOTIVE FUSEHOLDERS
Standard Fuse Size Accomodated Automotive Blade Other; (Atc)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-115 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Block - 1491-R126 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
2 suppliers
3AG Fuse Holder-Press Fit - 4245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting THM
View Details
4 suppliers
¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details