3M 3M 7100163882 Fuse Clip, .250" Push-On 7100163882

Description
3M 7100163882 Fuse Clip Category: Fuse Holders Manufacturer: 3M Component Type: Push-On Fuse Tap Tab Width: 6.35mm Insulation Material: Non-Insulated For use with 1/4 diameter glass fuses Convenient to use in a fuse block when another circuit is required
Request a Quote Datasheet
Description
3M 7100163882 Fuse Clip Category: Fuse Holders Manufacturer: 3M Component Type: Push-On Fuse Tap Tab Width: 6.35mm Insulation Material: Non-Insulated For use with 1/4 diameter glass fuses Convenient to use in a fuse block when another circuit is required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7100163882 Fuse Clip, .250
Chanhassen, MN, United States
3M 7100163882 Fuse Clip, .250" Push-On
37060
3M 7100163882 Fuse Clip, .250" Push-On 37060
3M 7100163882 Fuse Clip Category: Fuse Holders Manufacturer: 3M Component Type: Push-On Fuse Tap Tab Width: 6.35mm Insulation Material: Non-Insulated For use with 1/4 diameter glass fuses Convenient to use in a fuse block when another circuit is required
  • 3M 7100163882 Fuse Clip
  • Category: Fuse Holders
  • Manufacturer: 3M
  • Component Type: Push-On Fuse Tap
  • Tab Width: 6.35mm
  • Insulation Material: Non-Insulated
  • For use with 1/4 diameter glass fuses
  • Convenient to use in a fuse block when another circuit is required
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuse Holders
Product Number 37060
Product Name 3M 7100163882 Fuse Clip, .250" Push-On
Mounting Fuse Clip
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection -Fuseholders -  - Win Source Electronics
Specs
Normal Operating Current 10 amps
Mounting Through Hole
View Details
2 suppliers
Fuse Holders - 2375260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Fuse Holder - 162443529 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details