HFB -- EATON'S BUSSMANN SERIES HFB IN-LINE FUSE HOLDER, WATERPROOF, 30A, 32VDC
Eaton Corporation
Eaton's Bussmann Series HFB In-Line Fuse Holder, Waterproof, 30A, 32VDC
HFB
Description
Eaton's Bussmann Series HFB In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: Eaton
HFB Series
Use with 1/4" x 1-1/4" tube fuses
Accepts #18 - #12 wire
Temp. Rating: -40°F (-40 °C) to 302°F (150°C)
High visibility yellow color
Loop supports fuse holder in free hanging applications
Ideal for harsh environments - water, salt spray, UV light, ozone
Request a Quote
Email Supplier
Description
Eaton's Bussmann Series HFB In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: Eaton
HFB Series
Use with 1/4" x 1-1/4" tube fuses
Accepts #18 - #12 wire
Temp. Rating: -40°F (-40 °C) to 302°F (150°C)
High visibility yellow color
Loop supports fuse holder in free hanging applications
Ideal for harsh environments - water, salt spray, UV light, ozone
Request a Quote
Email Supplier
Suppliers
Eaton's Bussmann Series HFB In-Line Fuse Holder, Waterproof, 30A, 32VDC
46004
Eaton's Bussmann Series HFB In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: Eaton
HFB Series
Use with 1/4" x 1-1/4" tube fuses
Accepts #18 - #12 wire
Temp. Rating: -40°F (-40 °C) to 302°F (150°C)
High visibility yellow color
Loop supports fuse holder in free hanging applications
Ideal for harsh environments - water, salt spray, UV light, ozone
- Eaton's Bussmann Series HFB In-Line Fuse Holder
- Category: Fuse Holders
- Manufacturer: Eaton
- HFB Series
- Use with 1/4" x 1-1/4" tube fuses
- Accepts #18 - #12 wire
- Temp. Rating: -40°F (-40 °C) to 302°F (150°C)
- High visibility yellow color
- Loop supports fuse holder in free hanging applications
- Ideal for harsh environments - water, salt spray, UV light, ozone
Supplier's Site
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
46004 |
|
Product Name
|
Eaton's Bussmann Series HFB In-Line Fuse Holder, Waterproof, 30A, 32VDC |
|
Normal Operating Current
|
30 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Normal Operating Current
10 to 20 amps
Rated Operating Voltage
250 volts
Approvals / Ratings
UL; VDE
View Details
Standard Fuse Size Accomodated
Other; (6.35 x 30 mm, 6.35 x 31.8 mm, 6.4 x 30 mm)
View Details
Allen-Bradley / Rockwell Automation
Rated Operating Voltage
600 volts
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current
15 amps
Mounting
Rivet
View Details
2 suppliers