LPR-02B-16Y -- OPTIFUSE LPR-02B-16Y ATO/ATC IN-LINE FUSE HOLDER, 4" LEADS 16 GA., YELLOW UL1015 WIRE, 30A
OptiFuse
OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder, 4" leads 16 Ga., Yellow UL1015 Wire, 30A
LPR-02B-16Y
Description
OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Fuse holder accepts ATO/ATC type fuses
16 Ga. UL1015 yellow wire
4" wire leads
Voltage Rating: 8-58VDC
Fuses sold separately
Temperature Rating: -40°C to 85°C
IP Rating: IP65
Request a Quote
Email Supplier
Description
OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Fuse holder accepts ATO/ATC type fuses
16 Ga. UL1015 yellow wire
4" wire leads
Voltage Rating: 8-58VDC
Fuses sold separately
Temperature Rating: -40°C to 85°C
IP Rating: IP65
Request a Quote
Email Supplier
Suppliers
OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder, 4" leads 16 Ga., Yellow UL1015 Wire, 30A
46378
OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Fuse holder accepts ATO/ATC type fuses
16 Ga. UL1015 yellow wire
4" wire leads
Voltage Rating: 8-58VDC
Fuses sold separately
Temperature Rating: -40°C to 85°C
IP Rating: IP65
- OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder
- Category: Fuse Holders
- Manufacturer: OptiFuse
- Fuse holder accepts ATO/ATC type fuses
- 16 Ga. UL1015 yellow wire
- 4" wire leads
- Voltage Rating: 8-58VDC
- Fuses sold separately
- Temperature Rating: -40°C to 85°C
- IP Rating: IP65
Supplier's Site
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
46378 |
|
Product Name
|
OptiFuse LPR-02B-16Y ATO/ATC In-Line Fuse Holder, 4" leads 16 Ga., Yellow UL1015 Wire, 30A |
|
Normal Operating Current
|
30 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Operating Voltage
400 volts
Mounting
Panel Mount
View Details
2 suppliers
Standard Fuse Size Accomodated
Automotive Blade
View Details
Standard Fuse Size Accomodated
5mm x 20mm; Other; (5 x 20mm)
View Details
Allen-Bradley / Rockwell Automation
Normal Operating Current
60 to 100 amps
Rated Operating Voltage
600 volts
View Details