LPT-04B-16R -- MICRO2 IN-LINE FUSE HOLDER 46488, 16 GA. RED WIRE, 5" LEADS, 32VDC, 15A
OptiFuse
Micro2 In-Line Fuse Holder 46488, 16 Ga. Red Wire, 5" Leads, 32VDC, 15A
LPT-04B-16R
Description
OptiFuse LPT 04B-16R Micro2 In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Waterproof
Operating Temperatures: -4°F (-20°C°) to 185°F (85°C)
Wire Type: Tinned UL1015
Material: PVC
Contacts: Tin-plated brass
Wire Colors: Red
Body Colors: Black
Wire Length: 5"
Request a Quote
Email Supplier
Datasheet
Description
OptiFuse LPT 04B-16R Micro2 In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Waterproof
Operating Temperatures: -4°F (-20°C°) to 185°F (85°C)
Wire Type: Tinned UL1015
Material: PVC
Contacts: Tin-plated brass
Wire Colors: Red
Body Colors: Black
Wire Length: 5"
Request a Quote
Email Supplier
Datasheet
Suppliers
Micro2 In-Line Fuse Holder 46488, 16 Ga. Red Wire, 5" Leads, 32VDC, 15A
46488
OptiFuse LPT 04B-16R Micro2 In-Line Fuse Holder
Category: Fuse Holders
Manufacturer: OptiFuse
Waterproof
Operating Temperatures: -4°F (-20°C°) to 185°F (85°C)
Wire Type: Tinned UL1015
Material: PVC
Contacts: Tin-plated brass
Wire Colors: Red
Body Colors: Black
Wire Length: 5"
- OptiFuse LPT 04B-16R Micro2 In-Line Fuse Holder
- Category: Fuse Holders
- Manufacturer: OptiFuse
- Waterproof
- Operating Temperatures: -4°F (-20°C°) to 185°F (85°C)
- Wire Type: Tinned UL1015
- Material: PVC
- Contacts: Tin-plated brass
- Wire Colors: Red
- Body Colors: Black
- Wire Length: 5"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
46488 |
|
Product Name
|
Micro2 In-Line Fuse Holder 46488, 16 Ga. Red Wire, 5" Leads, 32VDC, 15A |
|
Normal Operating Current
|
15 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Fuse Size Accomodated
Automotive Blade
View Details
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
THM
View Details
3 suppliers
Standard Fuse Size Accomodated
5mm x 20mm
Normal Operating Current
10 amps
Rated Operating Voltage
250 volts
View Details