Vishay Intertechnology, Inc. 0.225A 300V Diode and Rectifier GSD2004S-HE3-18

Description
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004S-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004S-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004S-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004S-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.225A 300V Diode and Rectifier - 2085-GSD2004S-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
2085-GSD2004S-HE3-18
0.225A 300V Diode and Rectifier 2085-GSD2004S-HE3-18
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004S-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004S-HE3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004S-HE3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004S-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1354470-GSD2004S-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1354470-GSD2004S-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1354470-GSD2004S-HE3-18
Win Source Part Number: 1354470-GSD2004S-HE3 -18 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101 Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: GSD2004 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 240 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 100 nA @ 240 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA

Win Source Part Number: 1354470-GSD2004S-HE3-18
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Package: Tape & Reel
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: GSD2004
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 240 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 240 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004S-HE3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004S-HE3-18
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004S-HE3-18
DIODE ARRAY GP 240V 225MA SOT23

DIODE ARRAY GP 240V 225MA SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 2085-GSD2004S-HE3-18 1354470-GSD2004S-HE3-18 GSD2004S-HE3-18
Product Name 0.225A 300V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
IO 0.2250 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data