DIODE GEN PURP 240V 225MA SOD323
DIODE STANDARD 240V 225MA SOD323
Diode Standard 240V 225mA (DC) Surface Mount SOD-323
Diodes - General Purpose, Power, Switching 300 Volt 225mA 50ns Product overview: GSD2004WS-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 225mA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004WS-G3-18
DIODE GEN PURP 240V 225MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-GSD2004WS-G3-18CT-ND | 2085-GSD2004WS-G3-18 | GSD2004WS-G3-18 |
| Product Name | Single Diodes | 225mA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -55 C (-67 F) | |
| Package | Tape and Reel | SOD-323 | |
| RoHS Compliant | RoHS |