Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - GP1604 GP1604

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177469-GP1604 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177469-GP1604 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - GP1604 - 1177469-GP1604 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GP1604
1177469-GP1604
Diodes, Rectifiers - Arrays - GP1604 1177469-GP1604
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177469-GP1604 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1177469-GP1604
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - GP1604 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP1604
Discrete Semiconductor Products - Diodes - Rectifiers GP1604
DIODE ARRAY GP 400V 16A TO220AB

DIODE ARRAY GP 400V 16A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers
Product Number 1177469-GP1604 GP1604
Product Name Diodes, Rectifiers - Arrays - GP1604 Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-B3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers