Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 775449-GSD2004C-G3-1
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 225mA
Family Name: GSD2004C-G
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 240V
Alternative Parts (Cross-Reference): GSD2004C-HE3-08; GSD2004C-HE3-18; BAS21C-B0 RFG; BAS21C RFG;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 240V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 240V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: GSD2004C-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004C-G3-18 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 240V 225MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 775449-GSD2004C-G3-18 | GSD2004C-G3-18GITR-ND | 280-GSD2004C-G3-18 | GSD2004C-G3-18 |
| Product Name | Diodes, Rectifiers - Arrays - GSD2004C-G3-18 | Diode Arrays | 0.225A 300V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1 volts | 1 volts | ||
| VR | 240 volts | |||
| IR | 1.00E-4 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) |