Diode Standard 1600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 1600V 1A Surface Mount DO-214AC (SMA)
Win Source Part Number: 1368176-GS1Y-LTP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: GS1Y
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1600 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 1.6KV 1A DO214AC Product overview: GS1Y-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1Y-LTP can be used for catalog matching and distributor lookup.
Rectifiers 1A STANDARD RECOVERY RECTIFIERS
DIODE GEN PURP 1.6KV 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GS1Y-LTPTR-ND | 1368176-GS1Y-LTP | 280-GS1Y-LTP | GS1Y-LTP | GS1Y-LTP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1.6KV 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 1600 volts | ||||
| IR | 0.0050 mA |