TVS, ESD, Array, Uni-Dir. Ultra Low Cap, 3.3V, DFN-2510
TVS DIODE 3.3VWM 10VC DFN2510
TVS DIODE 3.3VWM 10VC DFN2510
TVS DIODE 3.3VWM 10VC DFN2510
TVS, ESD, ARRAY, UNI-DIR. ULTRA
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-GSCLAMP3324PE | 4786-GSCLAMP3324PEDKR-ND | GSCLAMP3324PE |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| Package | DFN-2510 | 10-UFDFN | DFN2510 |
| Configuration | Single | ||
| VC | 10 volts | 10 volts |