Diode Silicon Carbide Schottky 1700V 67A (DC) Through Hole TO-247-2
DIODE SIL CARB 1.7KV 39A TO247-2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | GP3D010A170B-ND | GP3D010A170B |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |