Diode Standard 600V 2A Surface Mount DO-214AC (SMA)
Win Source Part Number: 1061188-GS2J-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): VS-10MQ060NPBF; V3P6-M3/85A; S2G-13-F; MSS2P3-M3/89A; S2A; GS2M-LTP;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: GS2J-LTPMSTR
Base Product Number: GS2J
DIODE GEN PURP 600V 2A DO214AC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | GS2J-LTPMSTR-ND | 1061188-GS2J-LTP | GS2J-LTP | GS2J-LTP |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 600 volts |