Micro Commercial Components Corp. 50V 2A Diode and Rectifier GS2A-LTP

Description
DIODE GEN PURP 50V 2A DO214AC Product overview: GS2A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS2A-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 2A DO214AC Product overview: GS2A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS2A-LTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 2A Diode and Rectifier - 280-GS2A-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 2A Diode and Rectifier
280-GS2A-LTP
50V 2A Diode and Rectifier 280-GS2A-LTP
DIODE GEN PURP 50V 2A DO214AC Product overview: GS2A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS2A-LTP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 2A DO214AC Product overview: GS2A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS2A-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GS2A-LTP - 1041898-GS2A-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GS2A-LTP
1041898-GS2A-LTP
Diodes, Rectifiers - Single - GS2A-LTP 1041898-GS2A-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 1041898-GS2A-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 7,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1041898-GS2A-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500

Buy Now Datasheet
Single Diodes - GS2A-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GS2A-LTPMSTR-ND
Single Diodes GS2A-LTPMSTR-ND
Diode Standard 50V 2A Surface Mount DO-214AC (SMA)

Diode Standard 50V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
GS2A-LTP
Rectifiers GS2A-LTP
Rectifiers 2.0A,50V

Rectifiers 2.0A,50V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GS2A-LTP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GS2A-LTP
Discrete Semiconductor Products - Diodes - Rectifiers GS2A-LTP
DIODE GEN PURP 50V 2A DO214AC

DIODE GEN PURP 50V 2A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-GS2A-LTP 1041898-GS2A-LTP GS2A-LTPMSTR-ND GS2A-LTP GS2A-LTP
Product Name 50V 2A Diode and Rectifier Diodes, Rectifiers - Single - GS2A-LTP Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AC-2 SMA
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data