Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 30A Through Hole TO-247-3
DIODE ARR SIC 1200V 15A TO247-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | GP3D030A120U-ND | GP3D030A120U |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |