Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
GP1002HC0G -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Rectifiers
GP1002HC0G
Description
DIODE ARRAY GP 100V 10A TO220AB
Acme Chip Technology Co., Limited
Done
Description
DIODE ARRAY GP 100V 10A TO220AB
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP1002HC0G
Discrete Semiconductor Products - Diodes - Rectifiers
GP1002HC0G
DIODE ARRAY GP 100V 10A TO220AB
DIODE ARRAY GP 100V 10A TO220AB
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
GP1002HC0G
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
High Current Power Rectifiers
HRSET010111
Specs
I
FSM
175 amps
I
F
15000 mA
t
rr
30 ns
View Details
Infineon Technologies AG
Diode and Rectifier
AIDK10S65C5ATMA1
Specs
Package
Tape & Reel (TR)
RoHS Compliant
RoHS
T
j
-40 C (-40 F)
View Details
4
suppliers
Nexperia B.V.
Schottky barrier triple diode
BAT754L,115
Specs
Applications
Switching
Package
SOT363; SOT363-3 SOT363-3
RoHS Compliant
RoHS
View Details
7
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YA862C06R
Specs
Package
TO-220
I
O
10 amps
V
RRM
60 volts
View Details