Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 20A Through Hole TO-247-3
DIODE ARR SIC 650V 10A TO247-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | GP3D020A065U-ND | GP3D020A065U |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |