DIODE GEN PURP 1KV 1A DO204AL
Rectifiers 1000V 1.0A Glass Passivated TrimLeads
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | GP10-4007E-E3/53 | GP10-4007E-E3/53 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Life Cycle Stage | Active |