Vishay Intertechnology, Inc. Single Diodes GPP20G-E3/54

Description
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-GPP20G-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 2A Through Hole DO-204AC (DO-15)

Diode Standard 400V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 112-GPP20G-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 2A DO204AC

DIODE STANDARD 400V 2A DO204AC

Buy Now Datasheet
400V 2A Diode and Rectifier - 280-GPP20G-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2A Diode and Rectifier
280-GPP20G-E3/54
400V 2A Diode and Rectifier 280-GPP20G-E3/54
DIODE GEN PURP 400V 2A DO204AC Product overview: GPP20G-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20G-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2A DO204AC Product overview: GPP20G-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20G-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GPP20G-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GPP20G-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GPP20G-E3/54
DIODE GEN PURP 400V 2A DO204AC

DIODE GEN PURP 400V 2A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GPP20G-E3/54
Rectifiers GPP20G-E3/54
Rectifiers 400 Volt 2.0 Amp 70 Amp IFSM

Rectifiers 400 Volt 2.0 Amp 70 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-GPP20G-E3/54TR-ND 280-GPP20G-E3/54 GPP20G-E3/54 GPP20G-E3/54
Product Name Single Diodes 400V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSM1 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 650 volts
View Details